PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803426

Description
TERM BLOCK HDR 2POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1221-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1221-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1221-ND
TERM BLOCK HDR 2POS VERT 3.81MM

TERM BLOCK HDR 2POS VERT 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2204822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204822
Pluggable Terminal Blocks 2204822
Phoenix Contact 1803426

Phoenix Contact 1803426

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803426
Connectors >> Pluggable System Terminal Block 1803426
160V 8A 2 Straight pin 1 3.81mm 1x2P Green Board Edge/Receptacle-Clos e Plugin,P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 2 Straight pin 1 3.81mm 1x2P Green Board Edge/Receptacle-Close Plugin,P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1221-ND 2204822 1803426
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block
Mounting Options PCB Straight pin
Termination Options Solder Solder
Terminal Block Type Single Feed Through
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers