"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
8A 160V Soldering Mount 8 Position Header
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1220-ND | 70054554 |
| Product Name | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 16; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Soldering |
| Current Rating | 8.0 amps | 8.0 amps |