"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
8A 160V Soldering Mount 16 Position Header
TERM BLOCK HDR 9POS 90DEG 3.81MM
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1213-ND | 70054547 | 1803345 |
| Product Name | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 9; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Soldering | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |