"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Wire-To-Board Connector, Right Angle, MC Series, Through Hole, Header, 4, 3.81 mm
TERM BLOCK HDR 4POS 90DEG 3.81MM
8A 160V Soldering Mount 11 Position Header
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1208-ND | 14X8978 | 1803293 | 70054542 |
| Product Name | Headers, Plugs and Sockets | Wire-To-Board Connector, Right Angle, Mc Series, Through Hole, Header, 4, 3.81 Mm Phoenix Contact | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 4; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Soldering | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | |
| Contact Pitch | 3.81 mm (0.1500 inch) |