2 Pos 3.81mm Pitch Barrier Strip Terminal Block, 8A, 160V, Right Angle Product overview: 1803277 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1803277 can be used for catalog matching and distributor lookup.
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
MC 1 5/ 2-G-3 81
TERM BLOCK HDR 2POS 90DEG 3.81MM
8A 160V Soldering Mount 9 Position Header
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1803277 | 277-1206-ND | 14X8976 | 1803277 | 70054540 |
| Product Name | 8A 160V Electronic Connector | Headers, Plugs and Sockets | Mc 1 5/ 2-G-3 81 Phoenix Contact | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 2; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 160 volts | 300 volts | 1 volts | ||
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | 8.0 amps |