PHOENIX CONTACT USA Headers, Plugs and Sockets 1800269

Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1800269-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1800269-ND
Headers, Plugs and Sockets 1800269-ND
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 1800269 - 771715-1800269 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - 1800269
771715-1800269
Terminal Blocks - Headers, Plugs and Sockets - 1800269 771715-1800269
Manufacturer: Phoenix Contact Win Source Part Number: 771715-1800269 Series: COMBICON FK-MCP Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - IEC: 8A Voltage - IEC: 160V Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Black Contact Mating Finish: Tin Mounting: Free Hanging (In-Line) Family Name: 1800269 Categories: Connectors, Interconnects Insulation Height: 0.488" (12.40mm) Wire Strip Length: 9mm Introduction Date: July 20, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 771715-1800269
Series: COMBICON FK-MCP
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - IEC: 8A
Voltage - IEC: 160V
Current - UL: 8A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Black
Contact Mating Finish: Tin
Mounting: Free Hanging (In-Line)
Family Name: 1800269
Categories: Connectors, Interconnects
Insulation Height: 0.488" (12.40mm)
Wire Strip Length: 9mm
Introduction Date: July 20, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1800269-ND 771715-1800269
Product Name Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets - 1800269
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Sensors Photomicro - EE-SX4162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details