PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1795815

Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14065-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14065-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14065-ND
TERM BLOCK PLUG 6POS STR 7.62MM

TERM BLOCK PLUG 6POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1795815 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1795815
Pluggable Terminal Blocks 1795815
Pluggable Terminal Blocks 6 Pos 7.62mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 6 Pos 7.62mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14065-ND 1795815
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Explosion Proof, Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CTMXX9PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers