PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792944

Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2551-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2551-ND
Terminal Blocks - Wire to Board 277-2551-ND
TERM BLK 10P SIDE ENTRY 5MM PCB

TERM BLK 10P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8019986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8019986
Pluggable Terminal Blocks 8019986
Phoenix Contact 1792944

Phoenix Contact 1792944

Supplier's Site
Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact - 78T0428 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact
78T0428
Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact 78T0428
Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1792944 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792944
Fixed Terminal Blocks 1792944
Fixed Terminal Blocks PTS 1,5/10-5,0-H

Fixed Terminal Blocks PTS 1,5/10-5,0-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2551-ND 8019986 78T0428 1792944
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Wire-To-Board Terminal Block, 10, 400 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
# of Contacts 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 180°; Straight
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Standard Terminal Blocks - 4879513 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details
Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details