TERM BLK 8POS SIDE ENTRY 5MM PCB
TB, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5mm; No. of Positions:8Positions
Fixed Terminal Blocks PTS 1,5/ 8-5,0-H
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2524-ND | 2684706 | 78T0426 | 1792928 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Tb, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Phoenix Contact | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | PCB | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| # of Contacts | 8 | 8 | 8 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | |
| Orientation | 180° |