"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 6POS SIDE ENTRY 5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-2522-ND | 1792902 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5 mm (0.1970 inch) | |
| Contact Size (AWG) | 14 to 26 AWG | 14 to 26 AWG |