"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Wire-To-Board Terminal Block, 4, 400 V, 12 A, 26 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2520-ND | 7923509 | 78T0422 |
| Product Name | Wire to Board | PCB Headers | Wire-To-Board Terminal Block, 4, 400 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact |
| Termination | Screwless - Push Button Clamp | Spring cage | |
| Mounting | Through Hole | Through hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 14 to 26 AWG |