"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
TERM BLOCK PLUG 8POS 5.08MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1068-ND | 1792812 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | 270° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 12.0 amps | 15.0 amps |