PHOENIX CONTACT USA Headers, Plugs and Sockets 1792786

Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1065-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1065-ND
Headers, Plugs and Sockets 277-1065-ND
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1792786
12A 250V Electronic Connector 370-1792786
5 Pos, 2.5mm², 12A, 250V, Screw Terminal Block Product overview: 1792786 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1792786 can be used for catalog matching and distributor lookup.

5 Pos, 2.5mm², 12A, 250V, Screw Terminal Block Product overview: 1792786 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1792786 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 277-1065-ND 370-1792786
Product Name Headers, Plugs and Sockets 12A 250V Electronic Connector
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details