"12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
TERM BLOCK PLUG 12POS 270DEG 5MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1061-ND | 1792621 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | 270° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 12.0 amps | 15.0 amps |