19 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 90° Free Hanging (In-Line)
PCB Terminal Block 1792414 - PCB Connectors - PCB Sockets
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1792414-ND | 8819183 |
Product Name | Headers, Plugs and Sockets | |
Geometry | Right Angle; 90° | |
Mounting | Free Hanging (In-Line) | |
Current Rating | 12.0 amps | 12.0 amps |