PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792401

Description
TERM BLOCK PLUG 18POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6391-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6391-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6391-ND
TERM BLOCK PLUG 18POS 5.08MM

TERM BLOCK PLUG 18POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792401 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792401
Pluggable Terminal Blocks 1792401
Pluggable Terminal Blocks 18 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 18 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6391-ND 1792401
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 18 18
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15405 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 33
Body Material Phenolic, XP
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details