PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1792362

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332246-1792362 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.024" (26.01mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1792362-NDR,277-6090 ,MVSTBR2,5/14-ST-5,0 8,1792362-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332246-1792362 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.024" (26.01mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1792362-NDR,277-6090 ,MVSTBR2,5/14-ST-5,0 8,1792362-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332246-1792362 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332246-1792362
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332246-1792362
Manufacturer: Phoenix Contact Win Source Part Number: 1332246-1792362 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 14 Positions Per Level: 14 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.024" (26.01mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1792362-NDR,277-6090 ,MVSTBR2,5/14-ST-5,0 8,1792362-ND RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332246-1792362
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 14
Positions Per Level: 14
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 1.024" (26.01mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1792362-NDR,277-6090,MVSTBR2,5/14-ST-5,08,1792362-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-6090-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6090-ND
Headers, Plugs and Sockets 277-6090-ND
"14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332246-1792362 277-6090-ND
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details