PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792362

Description
TERM BLOCK PLUG 14POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6090-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6090-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6090-ND
TERM BLOCK PLUG 14POS 5.08MM

TERM BLOCK PLUG 14POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792362 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792362
Pluggable Terminal Blocks 1792362
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 14 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6090-ND 1792362
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Screwless Terminal Blocks - HA-522-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers