7 Pos Terminal Block, 5.08mm Pitch, Screw, 12A, 320V, Green Product overview: 1792294 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 320V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1792294 can be used for catalog matching and distributor lookup.
"7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1792294 | 277-1045-ND |
| Product Name | 12A 320V Electronic Connector | Headers, Plugs and Sockets |
| Termination | Screw | |
| Voltage Rating | 320 volts | |
| Current Rating | 12.0 amps | 12.0 amps |