TERM BLOCK PLUG 6POS 5.08MM
PLUGGABLE TERMINAL BLOCK, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Plug 24-12 AWG Screw
5.08 mm Terminal Block Plug
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1896521 | 277-1044-ND | 71C4186 | 1792281 | 70054865 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 6 Position, 24-12Awg; Pitch Spacing Phoenix Contact | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 6; Screw; 4 kV |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Wire Side) | Terminal Plug | ||
| # of Contacts | 6 | 6 | 6 | ||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |