TERM BLOCK PLUG 4POS 5.08MM
12A 4 0.2~2.5 1 12~30 5.08mm Green P=5.08mm Pluggable System Terminal Block ROHS
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
5.08 mm Terminal Block Plug
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1896509 | 277-1042-ND | 1792265 | 71C4184 | 1792265 | 70054863 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block | Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Phoenix Contact | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 4; Screw; 4 kV |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | |||
| Termination Options | Screw Clamp; Screw down | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
| Features | Terminal Plug | Terminal Plug; Retention Latches (Wire Side) | Terminal Plug | Terminal Plug | ||
| # of Contacts | 4 | 4 | 4 | |||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |