2-Pos Terminal Block, 12A, 250V, 5.08mm Pitch, Screw, Green Product overview: 1792249 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1792249 can be used for catalog matching and distributor lookup.
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
TERM BLOCK PLUG 2POS 5.08MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1792249 | 277-1040-ND | 1792249 |
| Product Name | 12A 250V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | Male / Plug | |
| Termination | Screw | ||
| Voltage Rating | 250 volts | 300 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |