PCB Terminal Block 1792203 - PCB Connectors - PCB Sockets
12 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors |
Product Number | 8819124 | 277-9884-ND |
Product Name | Wire to Board | |
Termination | Spring Cage | Screwless - Spring Cage, Tension Clamp |
Mounting | Through Hole | Through Hole |
Voltage Rating | 1000 volts |