PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792177

Description
TERM BLK 9POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9881-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9881-ND
Terminal Blocks - Wire to Board 277-9881-ND
TERM BLK 9POS SIDE ENT 7.5MM PCB

TERM BLK 9POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1792177 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792177
Fixed Terminal Blocks 1792177
Fixed Terminal Blocks PLH 5/ 9-7,5-ZF

Fixed Terminal Blocks PLH 5/ 9-7,5-ZF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9881-ND 1792177
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Lever Actuated
# of Contacts 9 9
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.953 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block - 2002-1671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details