PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792164

Description
TERM BLK 8POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9880-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9880-ND
Terminal Blocks - Wire to Board 277-9880-ND
TERM BLK 8POS SIDE ENT 7.5MM PCB

TERM BLK 8POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1792164 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792164
Fixed Terminal Blocks 1792164
Fixed Terminal Blocks PLH 5/ 8-7,5-ZF

Fixed Terminal Blocks PLH 5/ 8-7,5-ZF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9880-ND 1792164
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.154 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - 1468332 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers