PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792126

Description
TERM BLOCK PLUG 13POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 13POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6852-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6852-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6852-ND
TERM BLOCK PLUG 13POS 90DEG 5MM

TERM BLOCK PLUG 13POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792126 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792126
Pluggable Terminal Blocks 1792126
Pluggable Terminal Blocks 13 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 13 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6852-ND 1792126
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details