PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792122

Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9876-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9876-ND
Terminal Blocks - Wire to Board 277-9876-ND
TERM BLK 4POS SIDE ENT 7.5MM PCB

TERM BLK 4POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1792122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792122
Fixed Terminal Blocks 1792122
Fixed Terminal Blocks PLH 5/ 4-7,5-ZF

Fixed Terminal Blocks PLH 5/ 4-7,5-ZF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9876-ND 1792122
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Lever Actuated
# of Contacts 4 4
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details