Barrier Strip Terminal Block Product overview: 1792122 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1792122 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332261-1792122
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Color: Green
Features: Lever Actuated
Wire Gauge: 10-24 AWG
Housing Material: Polyamide (PA), Nylon
Standard Package: 50
Mounting: Through Hole
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Spring Cage, Tension Clamp
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PLH5475ZF,PLH5/4-7,5
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-1792122 | 1332261-1792122 | 277-9876-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector |