PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792090

Description
TERM BLOCK PLUG 10POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1037-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1037-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1037-ND
TERM BLOCK PLUG 10POS 90DEG 5MM

TERM BLOCK PLUG 10POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792090
Pluggable Terminal Blocks 1792090
Pluggable Terminal Blocks 10 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV - 70054825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV
70054825
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV 70054825
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12 Connection Point Facing the Smooth Wall of the Header

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
  • Connection Point Facing the Smooth Wall of the Header
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1037-ND 1792090 70054825
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details