PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792061

Description
TERM BLOCK PLUG 7POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1034-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1034-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1034-ND
TERM BLOCK PLUG 7POS 90DEG 5MM

TERM BLOCK PLUG 7POS 90DEG 5MM

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV - 70054822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV
70054822
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV 70054822
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12 Connection Point Facing the Smooth Wall of the Header

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
  • Connection Point Facing the Smooth Wall of the Header
Supplier's Site
Pluggable Terminal Blocks - 1792061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792061
Pluggable Terminal Blocks 1792061
Pluggable Terminal Blocks 7 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 7 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1034-ND 70054822 1792061
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side) Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details