PHOENIX CONTACT USA Pluggable Terminal Blocks 1792029

Description
Phoenix Contact 1792029
Request a Quote Datasheet
Description
Phoenix Contact 1792029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8042857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042857
Pluggable Terminal Blocks 8042857
Phoenix Contact 1792029

Phoenix Contact 1792029

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1030-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1030-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1030-ND
TERM BLOCK PLUG 3POS 90DEG 5MM

TERM BLOCK PLUG 3POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792029 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792029
Pluggable Terminal Blocks 1792029
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV - 70054818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV
70054818
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV 70054818
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12 Connection Point Facing the Smooth Wall of the Header

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
  • Connection Point Facing the Smooth Wall of the Header
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8042857 277-1030-ND 1792029 70054818
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug; Retention Latches (Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
# of Contacts 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1706/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details