PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1791868

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1311-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1311-ND
Terminal Blocks - Wire to Board 277-1311-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
PCB Terminal Blocks - 1017037 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1017037
PCB Terminal Blocks 1017037
Phoenix Contact 1791868

Phoenix Contact 1791868

Supplier's Site
Fixed Terminal Blocks - 1791868 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1791868
Fixed Terminal Blocks 1791868
Fixed Terminal Blocks END TERMINAL BLOCK

Fixed Terminal Blocks END TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Pcb, 1 Position; Pitch Spacing Phoenix Contact - 71C4181 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position; Pitch Spacing Phoenix Contact
71C4181
Terminal Block, Pcb, 1 Position; Pitch Spacing Phoenix Contact 71C4181
TERMINAL BLOCK, PCB, 1 POSITION; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 1 POSITION; Pitch Spacing:2.54mm; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1311-ND 1017037 1791868 71C4181
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 1 Position; Pitch Spacing Phoenix Contact
Mounting Options PCB PCB; Through hole
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 1 1
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details