PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1790797

Description
Male Coupler Connector Minus 6.0mm² ~ 16.0mm²
Request a Quote Datasheet
Description
Male Coupler Connector Minus 6.0mm² ~ 16.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-14055-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-14055-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-14055-ND
Male Coupler Connector Minus 6.0mm² ~ 16.0mm²

Male Coupler Connector Minus 6.0mm² ~ 16.0mm²

Buy Now Datasheet
Plug, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact - 69W6766 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact
69W6766
Plug, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact 69W6766
PLUG, SUNCLIX, 6-16MM2, 65A; Product Range:-; Gender:Plug; Voltage Rating:1.5kV; Current Rating:65A; Connector Mounting:Cable Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-2019); Contact Material:Copper; Contact RoHS Compliant: Yes

PLUG, SUNCLIX, 6-16MM2, 65A; Product Range:-; Gender:Plug; Voltage Rating:1.5kV; Current Rating:65A; Connector Mounting:Cable Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-2019); Contact Material:Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-14055-ND 69W6766
Product Name Photovoltaic (Solar Panel) Connector Assemblies Plug, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Termination Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details