PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1790784

Description
Female Coupler Connector Plus 6.0mm² ~ 16.0mm²
Request a Quote Datasheet
Description
Female Coupler Connector Plus 6.0mm² ~ 16.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-14054-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-14054-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-14054-ND
Female Coupler Connector Plus 6.0mm² ~ 16.0mm²

Female Coupler Connector Plus 6.0mm² ~ 16.0mm²

Buy Now Datasheet
Socket, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact - 69W6765 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact
69W6765
Socket, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact 69W6765
SOCKET, SUNCLIX, 6-16MM2, 65A; Product Range:-; Gender:Receptacle; Voltage Rating:1.5kV; Current Rating:65A; Connector Mounting:Cable Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-2018); Contact Material:Copper; RoHS Compliant: Yes

SOCKET, SUNCLIX, 6-16MM2, 65A; Product Range:-; Gender:Receptacle; Voltage Rating:1.5kV; Current Rating:65A; Connector Mounting:Cable Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-2018); Contact Material:Copper; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-14054-ND 69W6765
Product Name Photovoltaic (Solar Panel) Connector Assemblies Socket, Sunclix, 6-16Mm2, 65A; Product Range Phoenix Contact
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details