1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
TERM BLOCK 1POS SIDE ENTRY PCB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5972-ND | 1790513 | 14X8510 |
| Product Name | Wire to Board | Wire to Board | Ffkdsa1/h1-7 62 Phoenix Contact |
| Termination | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Size (AWG) | 16 to 22 AWG | 16 to 22 AWG |