PHOENIX CONTACT USA Pluggable Terminal Blocks 1790506

Description
Phoenix Contact 1790506
Request a Quote Datasheet
Description
Phoenix Contact 1790506
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8818991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8818991
Pluggable Terminal Blocks 8818991
Phoenix Contact 1790506

Phoenix Contact 1790506

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-14051-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14051-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14051-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1790506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1790506
Pluggable Terminal Blocks 1790506
Pluggable Terminal Blocks 4 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Pluggable Terminal Blocks 4 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8818991 277-14051-ND 1790506
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug; Ejector Latches
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 8 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Double Row Barrier Terminal Blocks - HD-30A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details