TERM BLOCK PLUG 40POS STR 3.5MM
Pluggable Terminal Blocks 20 Pos 3.5mm Dbl Row Plug 24-16AWG Spring
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-8796-ND | 1790470 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Dual level | Pluggable Terminal Blocks |