PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1790373

Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8789-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8789-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8789-ND
TERM BLOCK PLUG 20POS STR 3.5MM

TERM BLOCK PLUG 20POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1790373 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1790373
Pluggable Terminal Blocks 1790373
Pluggable Terminal Blocks 10 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Pluggable Terminal Blocks 10 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8789-ND 1790373
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Fuse terminal block - 2002-1911/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers