TERM BLK 1POS SIDE ENT PCB 10PC
5.08mm 1x1P 15A 1P 250V Through Hole Green 1 1 Plugin,P=5.08mm Spring Clamp System Terminal Block ROHS
Fixed Terminal Blocks HORIZONTAL 5.08mm
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1761502 | 277-5834-ND | 1790335 | 1790335 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Connectors >> Spring Clamp System Terminal Block | Fixed Terminal Blocks |
| Mounting Options | PCB; Through hole | PCB | Through Hole | |
| Termination Options | Screw Clamp; Screw | Spring Clamp | Spring Clamp; Spring Cage | |
| # of Contacts | 1 | 1 | 1 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
| Orientation | 180°; Straight | 180° | Straight |