PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1790328

Description
Win Source Part Number: 1341294-1790328 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DFMC Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.522" (13.25mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1341294-1790328 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DFMC Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.522" (13.25mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1341294-1790328 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1341294-1790328
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1341294-1790328
Win Source Part Number: 1341294-1790328 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DFMC Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 5 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.522" (13.25mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Phoenix Contact

Win Source Part Number: 1341294-1790328
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON DFMC
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 5
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 16-24 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Housing Material: Polyamide (PA) , Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.522" (13.25mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1341294-1790328
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-FV11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details