1 Position Wire to Board Terminal Block Vertical with Board Through Hole
TERM BLK 1POS TOP ENTRY PCB 10PC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-5891-ND | 1790319 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Size (AWG) | 16 to 22 AWG | 16 to 22 AWG |