Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124566-1790296
Number of Positions: 3
Number of Levels: 1
Pitch: 5.08 mm
Color: Black, Green
Number of Rows: 1
Termination: Screwless
Contact Material: Copper
Voltage Rating: 320 V
Current Rating: 12 A
Number of Contacts: 3
Length: 10 mm
Housing Material: Nylon
Number of Circuits: 3
Voltage: 300 V
Contact Plating: Tin
Housing Color: Green
Height: 16.1 mm
Weight: 3.61 g
Current: 3.6 A
Number of Pins: 3
Width: 16.2 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Flammability Rating: UL94 V-2
Max Current Rating: 12 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 24 AWG
Number of Positions Per Level: 3
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
Modular Terminal Block, 250V, 12A, 3 Pos, 1 Deck, Screwless Product overview: 1790296 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1790296 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1124566-1790296 | 277-6917-ND | 371-1790296 |
| Product Name | Terminal Blocks - 1790296 | Wire to Board | 250V 12A Electronic Connector |
| Termination | Screwless | Screwless - Spring Cage, Tension Clamp | Screwless |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 320 volts | 250 volts |