Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158443-1790283
Number of Positions: 2
Number of Levels: 1
Pitch: 5.08 mm
Color: Black, Green
Termination: Screwless
Contact Material: Copper
Voltage Rating: 320 V
Current Rating: 12 A
Number of Contacts: 2
Length: 10 mm
Housing Material: Nylon
Voltage: 300 V
Contact Plating: Tin
Housing Color: Green
Weight: 2.457989 g
Current: 3.6 A
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
Flammability Rating: UL94 V-2
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 18 AWG
Number of Positions Per Level: 2
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1158443-1790283 | 277-6722-ND | 14X8472 |
| Product Name | Terminal Blocks - 1790283 | Wire to Board | Mfkdsp/ 2-5 08 Phoenix Contact |
| Termination | Screwless | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 320 volts |