PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1789618

Description
TERM BLK 2POS TOP ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14046-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14046-ND
Terminal Blocks - Wire to Board 277-14046-ND
TERM BLK 2POS TOP ENT 2.54MM PCB

TERM BLK 2POS TOP ENT 2.54MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1789618 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1789618
Fixed Terminal Blocks 1789618
Fixed Terminal Blocks FFKDSA1/V-2.54-2 2P 120V 4A 2.54MM

Fixed Terminal Blocks FFKDSA1/V-2.54-2 2P 120V 4A 2.54MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14046-ND 1789618
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark; C-UR-US, CSA, CUL, UL
# of Contacts 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details