"7 Position Wire to Board Terminal Block 90° Angle with Panel 0.100"" (2.54mm) Through Hole"
TERM BLOCK 7POS 90DEG 2.54MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1789485-ND | 1789485 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Contact Size (AWG) | 20 to 26 AWG | 20 to 26 AWG |