TERM BLK 3P SIDE ENT 2.54MM PCB
Fixed Terminal Blocks FFKDSA1/H-2.54- 3
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1789317-ND | 1789317 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side), Lever Actuated | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |