PHOENIX CONTACT USA Wire to Board 1789210

Description
"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1789210-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1789210-ND
Wire to Board 1789210-ND
"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Wire to Board - 1789210 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1789210
Wire to Board 1789210
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 1789210-ND 1789210
Product Name Wire to Board Wire to Board
Termination Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Contact Size (AWG) 16 to 22 AWG 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details