PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1789210

Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1789210-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1789210-ND
Terminal Blocks - Wire to Board 1789210-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1789210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1789210
Fixed Terminal Blocks 1789210
Fixed Terminal Blocks FFKDSA1/V1-5.08- 2

Fixed Terminal Blocks FFKDSA1/V1-5.08- 2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1789210-ND 1789210
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSMXX047 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details