14 Position Terminal Block Receptacle, Male Pins 0.200" (5.08mm) Board Mount
PCB Header 1788651 - PCB Connectors - PCB Sockets
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 277-12348-ND | 8825668 |
Product Name | Headers, Plugs and Sockets | |
Connector Type | Header Connector | |
Mounting | Board Mount | |
Current Rating | 12.0 amps | 12.0 amps |
Contact Pitch | 5.08 mm (0.2000 inch) |