"8 Position Terminal Block Receptacle, Male Pins 0.200"" (5.08mm) Board Mount"
MVSTBU 2 5/ 8-GB-5 08
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6261-ND | 14X8367 |
| Product Name | Headers, Plugs and Sockets | Mvstbu 2 5/ 8-Gb-5 08 Phoenix Contact |
| Connector Type | Header Connector | |
| Mounting | Board Mount | |
| Current Rating | 12.0 amps |